onsemi Isolators - Gate Drivers - FOD8314T FOD8314T

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774670-FOD8314T Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 1A, 1A Operating Supply Voltage: 16 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Family Name: FOD8314T Categories: Isolators Manufacturer Package: 6-SOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774670-FOD8314T Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 1A, 1A Operating Supply Voltage: 16 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Family Name: FOD8314T Categories: Isolators Manufacturer Package: 6-SOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8314T - 774670-FOD8314T - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8314T
774670-FOD8314T
Isolators - Gate Drivers - FOD8314T 774670-FOD8314T
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774670-FOD8314T Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 1A, 1A Operating Supply Voltage: 16 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Family Name: FOD8314T Categories: Isolators Manufacturer Package: 6-SOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774670-FOD8314T
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Approvals: UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Operating Supply Voltage: 16 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 60ns, 40ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1.5A
Family Name: FOD8314T
Categories: Isolators
Manufacturer Package: 6-SOP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 774670-FOD8314T
Product Name Isolators - Gate Drivers - FOD8314T
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243624-SI8238AB-C-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B49 Voltage Output Module - 8B49-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details