onsemi Isolators - Gate Drivers - FOD8314R2 FOD8314R2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774671-FOD8314R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 1A, 1A Operating Supply Voltage: 16 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Family Name: FOD8314R2 Categories: Isolators Manufacturer Package: 6-SOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774671-FOD8314R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 1A, 1A Operating Supply Voltage: 16 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Family Name: FOD8314R2 Categories: Isolators Manufacturer Package: 6-SOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD8314R2 - 774671-FOD8314R2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD8314R2
774671-FOD8314R2
Isolators - Gate Drivers - FOD8314R2 774671-FOD8314R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774671-FOD8314R2 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 6-SOIC (0.268", 6.80mm Width) Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 1A, 1A Operating Supply Voltage: 16 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 40ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Family Name: FOD8314R2 Categories: Isolators Manufacturer Package: 6-SOP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Pulse Width Distortion (Maximum): 300ns ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774671-FOD8314R2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 6-SOIC (0.268", 6.80mm Width)
Approvals: UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Operating Supply Voltage: 16 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 60ns, 40ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1.5A
Family Name: FOD8314R2
Categories: Isolators
Manufacturer Package: 6-SOP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Pulse Width Distortion (Maximum): 300ns
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 774671-FOD8314R2
Product Name Isolators - Gate Drivers - FOD8314R2
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details