The FOD819 is a high-speed optoisolator featuring a gallium arsenide (GaAs) infrared emitting diode and a phototransistor in a 4-pin dual-in-line package. It is designed for isolated data signal transmission, offering a current transfer ratio ranging from 100% to 600%. The device supports high-speed performance with a maximum frequency of approximately 30 kHz and has a guaranteed minimum collector-emitter breakdown voltage (BVCEO) of 80 V. Safety certifications include UL1577 with an isolation voltage of 5,000 VACRMS for one minute and compliance with DIN EN/IEC 60747,àí5,àí5, which allows for a peak working insulation voltage of 850 V. The FOD819 is suitable for various applications, including digital logic inputs, microprocessor inputs, and power supply monitoring. Operating temperature ranges from -55°C to +110°C, and the device can handle a continuous forward current of up to 50 mA. The optoisolator also features low rise and fall times of 12 µs and 20 µs, respectively, making it suitable for fast switching applications.
Manufacturer: onsemi
Win Source Part Number: 1331799-FOD819
Category: Isolators>Optoisolat
Packaging: Tube
Standard Package: 100
Mounting: Through Hole
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 12µs, 20µs
Current - Output / Channel: 30mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 100% @ 1.5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 300mV
Current Transfer Ratio (Max): 600% @ 1.5mA
Turn On / Turn Off Time (Typ): 18µs, 18µs
Supplier Device Package: 4-PDIP
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: 4-DIP (0.300", 7.62mm)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: FOD819OSTR,FOD819-ND
Base Product Number: FOD819
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1331799-FOD819 |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |