onsemi No. Of Channels Onsemi FOD817A.

Description
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes
Description
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Channels Onsemi - 15AC2950 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Channels Onsemi
15AC2950
No. Of Channels Onsemi 15AC2950
No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:4Pins; Forward Current If Max:50mA; Isolation Voltage:5kV; CTR Min:80%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-; Input Current:50mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 15AC2950
Product Name No. Of Channels Onsemi
Input 50mA
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI2001ASXUMA2TR-ND - DigiKey
Specs
Package Type "36-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Isolators - Gate Drivers - SI8220CD-A-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details