onsemi Optoisolators - Logic Output - FOD8160R2V FOD8160R2V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919219-FOD8160R2V Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms Channel 20kV/µs CMTI 5-SOP Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8160 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8160R2VCT, FOD8160R2VTR, FOD8160R2VDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919219-FOD8160R2V Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms Channel 20kV/µs CMTI 5-SOP Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8160 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8160R2VCT, FOD8160R2VTR, FOD8160R2VDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD8160R2V - 919219-FOD8160R2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD8160R2V
919219-FOD8160R2V
Optoisolators - Logic Output - FOD8160R2V 919219-FOD8160R2V
Manufacturer: ON Semiconductor Win Source Part Number: 919219-FOD8160R2V Operating Temperature Range: -40°C ~ 100°C Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms Channel 20kV/µs CMTI 5-SOP Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Package: Reel - TR Mounting: Surface Mount Family Name: FOD8160 Categories: Isolators Case / Package: 5-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 42 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: FOD8160R2VCT, FOD8160R2VTR, FOD8160R2VDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919219-FOD8160R2V
Operating Temperature Range: -40°C ~ 100°C
Features: Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 5000Vrms Channel 20kV/µs CMTI 5-SOP
Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads
Package: Reel - TR
Mounting: Surface Mount
Family Name: FOD8160
Categories: Isolators
Case / Package: 5-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: FOD8160R2VCT, FOD8160R2VTR, FOD8160R2VDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919219-FOD8160R2V
Product Name Optoisolators - Logic Output - FOD8160R2V
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243745-SI8274BB1-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details