onsemi Electronic Surplus - FOD8160 FOD8160

Description
Manufacturer: ON Semiconductor Win Source Part Number: 723572-FOD8160 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Categories: Isolators Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 90ns, 80ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 22ns, 9ns Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 723572-FOD8160 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Categories: Isolators Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 90ns, 80ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 22ns, 9ns Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD8160 - 723572-FOD8160 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD8160
723572-FOD8160
Electronic Surplus - FOD8160 723572-FOD8160
Manufacturer: ON Semiconductor Win Source Part Number: 723572-FOD8160 Packaging: Tube Mounting Style: SMD Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Categories: Isolators Supplier Device Package: 5-SOP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 90ns, 80ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 22ns, 9ns Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 723572-FOD8160
Packaging: Tube
Mounting Style: SMD
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Categories: Isolators
Supplier Device Package: 5-SOP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 6-SOIC (0.362", 9.20mm Width), 5 Leads
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 90ns, 80ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 22ns, 9ns
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 723572-FOD8160
Product Name Electronic Surplus - FOD8160
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM2211TRIZ-RL - 860560-ADUM2211TRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 1243992-SI83411ABA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details