onsemi Optoisolators - Transistor, Photovoltaic Output - FOD815SD FOD815SD

Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet
Description
Transistor Output Optocoupler, 5000V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FOD815SD - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 5000V Isolation

Transistor Output Optocoupler, 5000V Isolation

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - FOD815SD - 1039375-FOD815SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD815SD
1039375-FOD815SD
Optoisolators - Transistor, Photovoltaic Output - FOD815SD 1039375-FOD815SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039375-FOD815SD Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 1V Isolation Voltage: 5000Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 105°C Case / Package: 4-SMD Minimum DC Current Transfer Ratio: 600% @ 1mA Maximum DC Current Transfer Ratio: 7500% @ 1mA Rise and Fall Time: 60μs, 53μs Maximum Output Voltage: 35V Channel Output Current: 80mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039375-FOD815SD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 1V
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 105°C
Case / Package: 4-SMD
Minimum DC Current Transfer Ratio: 600% @ 1mA
Maximum DC Current Transfer Ratio: 7500% @ 1mA
Rise and Fall Time: 60μs, 53μs
Maximum Output Voltage: 35V
Channel Output Current: 80mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number FOD815SD 1039375-FOD815SD
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD815SD
Isolation Voltage 5000 volts 5000 volts
Input DC; DC
Output Photodarlington; Darlington
Mounting Option Surface Mount; 4-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-SI8235BC-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details