The FOD815 series is a 4-pin dual in-line photodarlington optocoupler with a minimum current transfer ratio of 600% and an input-output isolation voltage of 5000Vrms. It operates from -30°C to +105°C and is approved for C-UL, UL, and VDE. The package is a compact 4-pin through-hole or surface-mount configuration with a lead spacing of 0.400 inches for selected variants. It supports Pb-free IR reflow soldering and meets UL 94 V-0 flammability standards. The FOD8153S variant includes VDE approval and a surface-mount package with lead bend.
OPTOISOLATOR 5KV DARLINGTON 4SMD Product overview: FOD8153S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD8153S can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD8153S |
| Product Name | 5KV Bipolar Transistor |
| IC(max) | 80 milliamps |