onsemi Electronic Surplus - FOD815 FOD815

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175014-FOD815 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -30°C ~ 105°C Maximum Output Voltage: 35V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 600% at 1mA Current Transfer Ratio (Maximum): 7500% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 60μs, 53μs Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175014-FOD815 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -30°C ~ 105°C Maximum Output Voltage: 35V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 600% at 1mA Current Transfer Ratio (Maximum): 7500% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 60μs, 53μs Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD815 - 1175014-FOD815 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD815
1175014-FOD815
Electronic Surplus - FOD815 1175014-FOD815
Manufacturer: ON Semiconductor Win Source Part Number: 1175014-FOD815 Packaging: Tube Mounting Style: Through Hole Output Type: Darlington Input Type: DC Current - Output / Channel: 80mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-DIP Status: Obsolete Temperature Range - Operating: -30°C ~ 105°C Maximum Output Voltage: 35V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-DIP Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 600% at 1mA Current Transfer Ratio (Maximum): 7500% at 1mA Vce Saturation (Maximum): 1V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 60μs, 53μs Voltage - Forward (Vf): 1.2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175014-FOD815
Packaging: Tube
Mounting Style: Through Hole
Output Type: Darlington
Input Type: DC
Current - Output / Channel: 80mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-DIP
Status: Obsolete
Temperature Range - Operating: -30°C ~ 105°C
Maximum Output Voltage: 35V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-DIP
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 600% at 1mA
Current Transfer Ratio (Maximum): 7500% at 1mA
Vce Saturation (Maximum): 1V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 60μs, 53μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175014-FOD815
Product Name Electronic Surplus - FOD815
Operating Temperature -22 to 221 F (-30 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-08 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners - 1803042 - RS Components, Ltd.
Specs
Signal Conditioning Amplifier
Outputs Analog Current Output; Current
Agency Approval IECEx/ATEX
View Details
4 suppliers
Digital Isolators - ISO722QDRQ1 - 922086-ISO722QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details