onsemi Optoisolators - Transistor, Photovoltaic Output - FOD617B3SD FOD617B3SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 718391-FOD617B3SD Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.35V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 718391-FOD617B3SD Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD617B3SD - 718391-FOD617B3SD - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD617B3SD
718391-FOD617B3SD
Optoisolators - Transistor, Photovoltaic Output - FOD617B3SD 718391-FOD617B3SD
Manufacturer: ON Semiconductor Win Source Part Number: 718391-FOD617B3SD Packaging: Reel Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -55°C ~ 110°C Maximum Output Voltage: 70V Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 63% at 10mA Current Transfer Ratio (Maximum): 125% at 10mA Vce Saturation (Maximum): 400mV Popularity: Low Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.35V

Manufacturer: ON Semiconductor
Win Source Part Number: 718391-FOD617B3SD
Packaging: Reel
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -55°C ~ 110°C
Maximum Output Voltage: 70V
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 63% at 10mA
Current Transfer Ratio (Maximum): 125% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.35V

Buy Now
Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,so Onsemi - 04M9292 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,so Onsemi
04M9292
Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,so Onsemi 04M9292
NPN-Output dc-Input Optocoupler,1-CHANNE L,5kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,1-CHANNEL,5kV ISOLATION,SO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 718391-FOD617B3SD 04M9292
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD617B3SD Npn-Output Dc-Input Optocoupler,1-Channel,5Kv Isolation,so Onsemi
Input DC; DC
Output Phototransistor; Transistor
Mounting Option Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 1EDI40I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Isolators - Gate Drivers - 863-SI8233BB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details