onsemi Electronic Surplus - FOD4218S FOD4218S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175007-FOD4218S Packaging: Tube Mounting Style: SMD Approvals: cUL, FIMKO, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.28V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175007-FOD4218S Packaging: Tube Mounting Style: SMD Approvals: cUL, FIMKO, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.28V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD4218S - 1175007-FOD4218S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD4218S
1175007-FOD4218S
Electronic Surplus - FOD4218S 1175007-FOD4218S
Manufacturer: ON Semiconductor Win Source Part Number: 1175007-FOD4218S Packaging: Tube Mounting Style: SMD Approvals: cUL, FIMKO, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: No Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.28V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175007-FOD4218S
Packaging: Tube
Mounting Style: SMD
Approvals: cUL, FIMKO, UL
Output Type: Triac
Voltage - Off State: 800V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: No
Turn On Time: 60μs
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 1.3mA
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.28V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1175007-FOD4218S
Product Name Electronic Surplus - FOD4218S
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-403-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
DSCL21 Loop Powered Isolator, DIN Mount - DSCL21-01 - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details