onsemi Electronic Surplus - FOD4118SD FOD4118SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174997-FOD4118SD Packaging: Reel Mounting Style: SMD Approvals: CSA, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: Yes Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174997-FOD4118SD Packaging: Reel Mounting Style: SMD Approvals: CSA, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: Yes Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD4118SD - 1174997-FOD4118SD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD4118SD
1174997-FOD4118SD
Electronic Surplus - FOD4118SD 1174997-FOD4118SD
Manufacturer: ON Semiconductor Win Source Part Number: 1174997-FOD4118SD Packaging: Reel Mounting Style: SMD Approvals: CSA, UL Output Type: Triac Voltage - Off State: 800V Voltage - Isolation: 5000Vrms Current - Hold (Ih): 500μA Zero Crossing Circuit: Yes Turn On Time: 60μs Categories: Isolators Supplier Device Package: 6-SMD Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SMD, Gull Wing Static dV/dt (Minimum): 10kV/μs Current - LED Trigger (Ift) (Maximum): 1.3mA Current - DC Forward (If) (Maximum): 30mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174997-FOD4118SD
Packaging: Reel
Mounting Style: SMD
Approvals: CSA, UL
Output Type: Triac
Voltage - Off State: 800V
Voltage - Isolation: 5000Vrms
Current - Hold (Ih): 500μA
Zero Crossing Circuit: Yes
Turn On Time: 60μs
Categories: Isolators
Supplier Device Package: 6-SMD
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SMD, Gull Wing
Static dV/dt (Minimum): 10kV/μs
Current - LED Trigger (Ift) (Maximum): 1.3mA
Current - DC Forward (If) (Maximum): 30mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174997-FOD4118SD
Product Name Electronic Surplus - FOD4118SD
Operating Temperature -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
DSCA49 Voltage Output Signal Conditioner - DSCA49-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Application General Lab & Industrial
View Details
Passive isolator - 857-450 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details