onsemi Isolators - Gate Drivers - FOD3184SDV FOD3184SDV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774660-FOD3184SDV Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: IEC/EN/DIN, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3184 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): HCPL-T250-560E; ACPL-312T-300E; HCPL-T250-560; HCPL-T250300; Introduction Date: October 07, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774660-FOD3184SDV Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: IEC/EN/DIN, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3184 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): HCPL-T250-560E; ACPL-312T-300E; HCPL-T250-560; HCPL-T250300; Introduction Date: October 07, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3184SDV - 774660-FOD3184SDV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3184SDV
774660-FOD3184SDV
Isolators - Gate Drivers - FOD3184SDV 774660-FOD3184SDV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774660-FOD3184SDV Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: IEC/EN/DIN, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3184 Categories: Isolators Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): HCPL-T250-560E; ACPL-312T-300E; HCPL-T250-560; HCPL-T250300; Introduction Date: October 07, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774660-FOD3184SDV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.43V
Rise / Fall Time (Typ): 38ns, 24ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Family Name: FOD3184
Categories: Isolators
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns
Pulse Width Distortion (Maximum): 65ns
Alternative Parts (Cross-Reference): HCPL-T250-560E; ACPL-312T-300E; HCPL-T250-560; HCPL-T250300;
Introduction Date: October 07, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 774660-FOD3184SDV
Product Name Isolators - Gate Drivers - FOD3184SDV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243666-SI82398AD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details