onsemi 3A MOSFET Transistor FOD3184SD

Description
MOSFET Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr Product overview: FOD3184SD from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-FOD3184SD can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr Product overview: FOD3184SD from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-FOD3184SD can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A MOSFET Transistor
183-FOD3184SD
3A MOSFET Transistor 183-FOD3184SD
MOSFET Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr Product overview: FOD3184SD from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-FOD3184SD can be used for catalog matching and distributor lookup.

MOSFET Output Optocouplers 3A Out, Hi-Speed Gate Drvr Optocouplr Product overview: FOD3184SD from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 3A, MOSFET Transistor, Solid State Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 183-FOD3184SD can be used for catalog matching and distributor lookup.

Supplier's Site
Isolators - Gate Drivers - FOD3184SD - 1174986-FOD3184SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3184SD
1174986-FOD3184SD
Isolators - Gate Drivers - FOD3184SD 1174986-FOD3184SD
Manufacturer: ON Semiconductor Win Source Part Number: 1174986-FOD3184SD Packaging: Reel Mounting Style: SMD Approvals: UL Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Categories: Isolators Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Rise / Fall Time: 38ns, 24ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 15V ~ 30V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174986-FOD3184SD
Packaging: Reel
Mounting Style: SMD
Approvals: UL
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Categories: Isolators
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns
Pulse Width Distortion (Maximum): 65ns
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Rise / Fall Time: 38ns, 24ns
Voltage - Forward (Vf): 1.43V
Voltage - Output Supply: 15V ~ 30V

Buy Now
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD - 598-FOD3184SD - Utmel Electronic Limited
Hong Kong, China
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD
598-FOD3184SD
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD 598-FOD3184SD
OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD

OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Insulated Gate Bipolar Transistors (IGBT) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 183-FOD3184SD 1174986-FOD3184SD 598-FOD3184SD
Product Name 3A MOSFET Transistor Isolators - Gate Drivers - FOD3184SD OPTOCOUPLER, DIP-8, 3A, MOSFET, SMD
PD 295 milliwatts 295 milliwatts
Unlock Full Specs
to access all available technical data