onsemi Isolators - Gate Drivers - FOD3182SD FOD3182SD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174984-FOD3182SD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3182 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): IX3180GS; IX3180GSTR; FOD3182; Introduction Date: February 04, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174984-FOD3182SD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3182 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): IX3180GS; IX3180GSTR; FOD3182; Introduction Date: February 04, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3182SD - 1174984-FOD3182SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3182SD
1174984-FOD3182SD
Isolators - Gate Drivers - FOD3182SD 1174984-FOD3182SD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174984-FOD3182SD Packaging: Reel - TR Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Operating Supply Voltage: 10 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 38ns, 24ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3182 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): IX3180GS; IX3180GSTR; FOD3182; Introduction Date: February 04, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174984-FOD3182SD
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Operating Supply Voltage: 10 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.43V
Rise / Fall Time (Typ): 38ns, 24ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Family Name: FOD3182
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 210ns, 210ns
Pulse Width Distortion (Maximum): 65ns
Alternative Parts (Cross-Reference): IX3180GS; IX3180GSTR; FOD3182;
Introduction Date: February 04, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174984-FOD3182SD
Product Name Isolators - Gate Drivers - FOD3182SD
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-13 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details