Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039335-FOD3182S
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2.5A, 2.5A
Forward Voltage: 1.43V
Number of Channels: 1
Common Mode Transient Immunity (Min): 35kV/μs
Propagation Delay tpLH / tpHL (Max): 210ns, 210ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 3A
Pulse Width Distortion (Max): 65ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Supply Voltage - Operating: 10 V to 30 V
Rise and Fall Time: 38ns, 24ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1039335-FOD3182S |
| Product Name | Isolators - Gate Drivers - FOD3182S |
| Analog Channels | 1 # |