onsemi Isolators - Gate Drivers - FOD3181SD FOD3181SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872138-FOD3181SD Operating Temperature Range: -20°C ~ 85°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD318 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872138-FOD3181SD Operating Temperature Range: -20°C ~ 85°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD318 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3181SD - 872138-FOD3181SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3181SD
872138-FOD3181SD
Isolators - Gate Drivers - FOD3181SD 872138-FOD3181SD
Manufacturer: ON Semiconductor Win Source Part Number: 872138-FOD3181SD Operating Temperature Range: -20°C ~ 85°C Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Reel - TR Package: 8-SMD, Gull Wing Mounting: Surface Mount Part Status: Obsolete Family Name: FOD318 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 872138-FOD3181SD
Operating Temperature Range: -20°C ~ 85°C
Features: 1.5A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Package: Reel - TR
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Part Status: Obsolete
Family Name: FOD318
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 872138-FOD3181SD
Product Name Isolators - Gate Drivers - FOD3181SD
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth - 8B38-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details