onsemi Electronic Surplus - FOD3181S FOD3181S

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174983-FOD3181S Packaging: Tube Mounting Style: SMD Approvals: cUL, UL Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174983-FOD3181S Packaging: Tube Mounting Style: SMD Approvals: cUL, UL Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD3181S - 1174983-FOD3181S - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD3181S
1174983-FOD3181S
Electronic Surplus - FOD3181S 1174983-FOD3181S
Manufacturer: ON Semiconductor Win Source Part Number: 1174983-FOD3181S Packaging: Tube Mounting Style: SMD Approvals: cUL, UL Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.5V Voltage - Output Supply: 10V ~ 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174983-FOD3181S
Packaging: Tube
Mounting Style: SMD
Approvals: cUL, UL
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 500ns, 500ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 75ns, 55ns
Voltage - Forward (Vf): 1.5V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174983-FOD3181S
Product Name Electronic Surplus - FOD3181S
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
DSCT32 Analog Current Input Transmitter - DSCT32-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CSA, FM, CE, ATEX
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details