onsemi Isolators - Gate Drivers - FOD3181 FOD3181

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039333-FOD3181 Packaging: Tube/Rail Approvals: cUL, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 55ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039333-FOD3181 Packaging: Tube/Rail Approvals: cUL, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 55ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3181 - 1039333-FOD3181 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3181
1039333-FOD3181
Isolators - Gate Drivers - FOD3181 1039333-FOD3181
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039333-FOD3181 Packaging: Tube/Rail Approvals: cUL, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 500mA, 500mA Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 55ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Motor Drive & Control, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039333-FOD3181
Packaging: Tube/Rail
Approvals: cUL, UL
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 500mA, 500mA
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 1.5A
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 55ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Motor Drive & Control, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039333-FOD3181
Product Name Isolators - Gate Drivers - FOD3181
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8233AB-D-IS1R - 933659-SI8233AB-D-IS1R - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details