onsemi Electronic Surplus - FOD3180V FOD3180V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174982-FOD3180V Packaging: Tube Mounting Style: Through Hole Approvals: cUL, UL, VDE Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174982-FOD3180V Packaging: Tube Mounting Style: Through Hole Approvals: cUL, UL, VDE Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD3180V - 1174982-FOD3180V - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD3180V
1174982-FOD3180V
Electronic Surplus - FOD3180V 1174982-FOD3180V
Manufacturer: ON Semiconductor Win Source Part Number: 1174982-FOD3180V Packaging: Tube Mounting Style: Through Hole Approvals: cUL, UL, VDE Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 10V ~ 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174982-FOD3180V
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUL, UL, VDE
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 65ns
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 75ns, 55ns
Voltage - Forward (Vf): 1.43V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174982-FOD3180V
Product Name Electronic Surplus - FOD3180V
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5851DWR - 922084-ISO5851DWR - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243797-SI8275DB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Agency Approval UL 61010-1
Application General Lab & Industrial
View Details