onsemi Isolators - Gate Drivers - FOD3180TSV FOD3180TSV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039330-FOD3180TSV Packaging: Tube/Rail Approvals: cUL, UL, VDE Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.43V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SMD Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 55ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039330-FOD3180TSV Packaging: Tube/Rail Approvals: cUL, UL, VDE Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.43V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SMD Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 55ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3180TSV - 1039330-FOD3180TSV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3180TSV
1039330-FOD3180TSV
Isolators - Gate Drivers - FOD3180TSV 1039330-FOD3180TSV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039330-FOD3180TSV Packaging: Tube/Rail Approvals: cUL, UL, VDE Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 2A, 2A Forward Voltage: 1.43V Number of Channels: 1 Common Mode Transient Immunity (Min): 15kV/μs Propagation Delay tpLH / tpHL (Max): 200ns, 200ns Isolation Voltage: 5000Vrms Current - Peak Output: 2.5A Pulse Width Distortion (Max): 65ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SMD Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 75ns, 55ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039330-FOD3180TSV
Packaging: Tube/Rail
Approvals: cUL, UL, VDE
Mounting: SMD (SMT)
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Forward Voltage: 1.43V
Number of Channels: 1
Common Mode Transient Immunity (Min): 15kV/μs
Propagation Delay tpLH / tpHL (Max): 200ns, 200ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 2.5A
Pulse Width Distortion (Max): 65ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SMD
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 75ns, 55ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039330-FOD3180TSV
Product Name Isolators - Gate Drivers - FOD3180TSV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B392 Matched-Pair Servo/Motor Controller Module - SCM5B392-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details