onsemi Isolators - Gate Drivers - FOD3180SV FOD3180SV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174979-FOD3180SV Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 75ns, 55ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: FOD3180 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E; Introduction Date: January 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174979-FOD3180SV Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 75ns, 55ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: FOD3180 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E; Introduction Date: January 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3180SV - 1174979-FOD3180SV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3180SV
1174979-FOD3180SV
Isolators - Gate Drivers - FOD3180SV 1174979-FOD3180SV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174979-FOD3180SV Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: cUL, UL, VDE Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 10 V ~ 20 V Voltage - Forward (Vf) (Typ): 1.43V Rise / Fall Time (Typ): 75ns, 55ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Family Name: FOD3180 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Alternative Parts (Cross-Reference): HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E; Introduction Date: January 29, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174979-FOD3180SV
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: cUL, UL, VDE
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 10 V ~ 20 V
Voltage - Forward (Vf) (Typ): 1.43V
Rise / Fall Time (Typ): 75ns, 55ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Family Name: FOD3180
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 65ns
Alternative Parts (Cross-Reference): HCPL-3180-500E; HCPL-3180-360; HCPL-3180-360E;
Introduction Date: January 29, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174979-FOD3180SV
Product Name Isolators - Gate Drivers - FOD3180SV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details