onsemi Electronic Surplus - FOD3180 FOD3180

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174976-FOD3180 Packaging: Tube Mounting Style: Through Hole Approvals: cUL, UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 10V ~ 20V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174976-FOD3180 Packaging: Tube Mounting Style: Through Hole Approvals: cUL, UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 10V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD3180 - 1174976-FOD3180 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD3180
1174976-FOD3180
Electronic Surplus - FOD3180 1174976-FOD3180
Manufacturer: ON Semiconductor Win Source Part Number: 1174976-FOD3180 Packaging: Tube Mounting Style: Through Hole Approvals: cUL, UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Voltage - Isolation: 5000Vrms Current - Peak Output: 2.5A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns Pulse Width Distortion (Maximum): 65ns Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Industrial Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Rise / Fall Time: 75ns, 55ns Voltage - Forward (Vf): 1.43V Voltage - Output Supply: 10V ~ 20V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174976-FOD3180
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUL, UL
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Voltage - Isolation: 5000Vrms
Current - Peak Output: 2.5A
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 200ns, 200ns
Pulse Width Distortion (Maximum): 65ns
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Rise / Fall Time: 75ns, 55ns
Voltage - Forward (Vf): 1.43V
Voltage - Output Supply: 10V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174976-FOD3180
Product Name Electronic Surplus - FOD3180
Operating Temperature -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD3182SV - 872139-FOD3182SV - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Digital Isolators - 1244189-SI8380PS-IUR - Win Source Electronics
Specs
Analog Channels 8 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details