onsemi Isolators - Gate Drivers - FOD3150TV FOD3150TV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039329-FOD3150TV Packaging: Tube/Rail Approvals: IEC, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 1A, 1A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 60ns, 60ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039329-FOD3150TV Packaging: Tube/Rail Approvals: IEC, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 1A, 1A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 60ns, 60ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3150TV - 1039329-FOD3150TV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3150TV
1039329-FOD3150TV
Isolators - Gate Drivers - FOD3150TV 1039329-FOD3150TV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039329-FOD3150TV Packaging: Tube/Rail Approvals: IEC, UL Mounting: Through Hole Technology: Optical Coupling Current - Output High, Low: 1A, 1A Forward Voltage: 1.5V Number of Channels: 1 Common Mode Transient Immunity (Min): 20kV/μs Propagation Delay tpLH / tpHL (Max): 500ns, 500ns Isolation Voltage: 5000Vrms Current - Peak Output: 1.5A Pulse Width Distortion (Max): 300ns Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-DIP Supply Voltage - Operating: 15 V to 30 V Rise and Fall Time: 60ns, 60ns Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039329-FOD3150TV
Packaging: Tube/Rail
Approvals: IEC, UL
Mounting: Through Hole
Technology: Optical Coupling
Current - Output High, Low: 1A, 1A
Forward Voltage: 1.5V
Number of Channels: 1
Common Mode Transient Immunity (Min): 20kV/μs
Propagation Delay tpLH / tpHL (Max): 500ns, 500ns
Isolation Voltage: 5000Vrms
Current - Peak Output: 1.5A
Pulse Width Distortion (Max): 300ns
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-DIP
Supply Voltage - Operating: 15 V to 30 V
Rise and Fall Time: 60ns, 60ns
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039329-FOD3150TV
Product Name Isolators - Gate Drivers - FOD3150TV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Isolators - Isolators - Gate Drivers - 1243654-SI82391CD-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B36 Potentiometer Input Module - 8B36-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details