onsemi Isolators - Gate Drivers - FOD3125SD FOD3125SD

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919214-FOD3125SD Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Bulk Mounting: Surface Mount Family Name: FOD3125 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919214-FOD3125SD Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Bulk Mounting: Surface Mount Family Name: FOD3125 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3125SD - 919214-FOD3125SD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3125SD
919214-FOD3125SD
Isolators - Gate Drivers - FOD3125SD 919214-FOD3125SD
Manufacturer: ON Semiconductor Win Source Part Number: 919214-FOD3125SD Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Bulk Mounting: Surface Mount Family Name: FOD3125 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 919214-FOD3125SD
Series: OPTOPLANAR®
Operating Temperature Range: -40°C ~ 125°C
Features: 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Bulk
Mounting: Surface Mount
Family Name: FOD3125
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919214-FOD3125SD
Product Name Isolators - Gate Drivers - FOD3125SD
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
SCM5B40/41 Analog Voltage Input Modules, Wide Bandwidth - SCM5B40/41-xx - Dataforth Corporation
Specs
Form Factor Rack Mount; DIN Rail
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details