onsemi Isolators - Gate Drivers - FOD3125 FOD3125

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919212-FOD3125 Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: FOD3125 Categories: Isolators Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919212-FOD3125 Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: FOD3125 Categories: Isolators Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3125 - 919212-FOD3125 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3125
919212-FOD3125
Isolators - Gate Drivers - FOD3125 919212-FOD3125
Manufacturer: ON Semiconductor Win Source Part Number: 919212-FOD3125 Series: OPTOPLANAR® Operating Temperature Range: -40°C ~ 125°C Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: FOD3125 Categories: Isolators Case / Package: 8-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 30 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 919212-FOD3125
Series: OPTOPLANAR®
Operating Temperature Range: -40°C ~ 125°C
Features: 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: FOD3125
Categories: Isolators
Case / Package: 8-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 919212-FOD3125
Product Name Isolators - Gate Drivers - FOD3125
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Gate Drivers - 1ED020I12B2XUMA1 - 905652-1ED020I12B2XUMA1 - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details