onsemi Isolators - Gate Drivers - FOD3120TV FOD3120TV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174974-FOD3120TV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Approvals: IEC, UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3120 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): HCPL-J314-000E; ACPL-312U-000E; HCPL-J314; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174974-FOD3120TV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Approvals: IEC, UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3120 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): HCPL-J314-000E; ACPL-312U-000E; HCPL-J314; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3120TV - 1174974-FOD3120TV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3120TV
1174974-FOD3120TV
Isolators - Gate Drivers - FOD3120TV 1174974-FOD3120TV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174974-FOD3120TV Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Package: 8-DIP (0.400", 10.16mm) Approvals: IEC, UL Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3120 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): HCPL-J314-000E; ACPL-312U-000E; HCPL-J314; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174974-FOD3120TV
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Package: 8-DIP (0.400", 10.16mm)
Approvals: IEC, UL
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 60ns, 60ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Family Name: FOD3120
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
Pulse Width Distortion (Maximum): 100ns
Alternative Parts (Cross-Reference): HCPL-J314-000E; ACPL-312U-000E; HCPL-J314;
Introduction Date: February 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174974-FOD3120TV
Product Name Isolators - Gate Drivers - FOD3120TV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243744-SI8274AB1-IS1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B47 Linearized Thermocouple Input Modules - 8B47K-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details