onsemi Isolators - Gate Drivers - FOD3120TSV FOD3120TSV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174973-FOD3120TSV Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: IEC, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3120 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): ACPL-T350-500E; ACPL-J313-500; ACPL-J313-500E; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174973-FOD3120TSV Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: IEC, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3120 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): ACPL-T350-500E; ACPL-J313-500; ACPL-J313-500E; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - FOD3120TSV - 1174973-FOD3120TSV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - FOD3120TSV
1174973-FOD3120TSV
Isolators - Gate Drivers - FOD3120TSV 1174973-FOD3120TSV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174973-FOD3120TSV Packaging: Tube Operating Temperature Range: -40°C ~ 100°C Package: 8-SMD, Gull Wing Approvals: IEC, UL Mounting: SMD Technology: Optical Coupling Current - Output High, Low: 2A, 2A Operating Supply Voltage: 15 V ~ 30 V Voltage - Forward (Vf) (Typ): 1.5V Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 1 Voltage - Isolation: 5000Vrms Current - Peak Output: 3A Family Name: FOD3120 Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 35kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 100ns Alternative Parts (Cross-Reference): ACPL-T350-500E; ACPL-J313-500; ACPL-J313-500E; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174973-FOD3120TSV
Packaging: Tube
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SMD, Gull Wing
Approvals: IEC, UL
Mounting: SMD
Technology: Optical Coupling
Current - Output High, Low: 2A, 2A
Operating Supply Voltage: 15 V ~ 30 V
Voltage - Forward (Vf) (Typ): 1.5V
Rise / Fall Time (Typ): 60ns, 60ns
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current - Peak Output: 3A
Family Name: FOD3120
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 35kV/μs
Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
Pulse Width Distortion (Maximum): 100ns
Alternative Parts (Cross-Reference): ACPL-T350-500E; ACPL-J313-500; ACPL-J313-500E;
Introduction Date: February 11, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174973-FOD3120TSV
Product Name Isolators - Gate Drivers - FOD3120TSV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Digital Isolators - 1243986-SI83401AAA-IF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details