onsemi FOD2743CV

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FOD2743C is an optically isolated error amplifier integrating a 2.5V precision reference, an error amplifier, and an optocoupler in an 8-pin DIP package. It features a reference voltage tolerance of 2%, a current transfer ratio of 50% to 100% at 1mA LED current, and 5000V RMS isolation. The device has a maximum temperature coefficient of 50 ppm/°C for the reference voltage and supports operating temperatures from -40°C to +85°C. The package has a lead spacing of 0.4 inches and is suitable for use in isolated AC-to-DC and DC-to-DC power supplies.

Datasheet Summary
Powered by GS/AI

The FOD2743C is an optically isolated error amplifier integrating a 2.5V precision reference, an error amplifier, and an optocoupler in an 8-pin DIP package. It features a reference voltage tolerance of 2%, a current transfer ratio of 50% to 100% at 1mA LED current, and 5000V RMS isolation. The device has a maximum temperature coefficient of 50 ppm/°C for the reference voltage and supports operating temperatures from -40°C to +85°C. The package has a lead spacing of 0.4 inches and is suitable for use in isolated AC-to-DC and DC-to-DC power supplies.

Suppliers

Company
Product
Description
Supplier Links
 - FOD2743CV - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 1-Element, 5000V Isolation

Transistor Output Optocoupler, 1-Element, 5000V Isolation

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number FOD2743CV
Package Type CDIP
Unlock Full Specs
to access all available technical data

Similar Products

CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539NDT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SO-8
View Details
7 suppliers
920A IGBT MODULE FOR ONE PHASE - SK-H1-QOUT-E920 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details