The FOD2743 series is an optically isolated error amplifier integrating a precision 2.5V reference, error amplifier, and optocoupler in an 8-pin DIP package. It provides 5000V RMS isolation and has a current transfer ratio of 50% to 100% at 1mA LED current. The device features a maximum temperature coefficient of 50 ppm/°C and is designed for use in isolated AC-DC and DC-DC power supplies. All variants are housed in an 8-pin white DIP with 0.4-inch lead spacing. The FOD2743C variant has a 2% reference voltage tolerance. The part is UL, CSA, and VDE approved. The 'T' suffix denotes 0.4-inch lead spacing, which is consistent with the standard package.
Transistor Output Optocoupler, 1-Element, 5000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | FOD2743CT |
| Package Type | CDIP |