The FOD2743 series is an optically isolated error amplifier integrating a 2.5V precision reference, an error amplifier, and a phototransistor in an 8-pin DIP package. It offers 5000V RMS isolation, a current transfer ratio of 50% to 100% at 1mA LED current, and a maximum temperature coefficient of 50 ppm/°C. The FOD2743C variant has a reference voltage tolerance of ±2%. The device supports surface mount packaging with tape and reel, as indicated by the SDV suffix. It meets UL 94 V-0, UL E90700, and CSA 1296837 safety approvals. Operating temperature range is -40°C to +85°C.
Transistor Output Optocoupler, 1-Element, 5000V Isolation
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | FOD2743CSDV |
| Package Type | SMT, PACKAGE-8 |