onsemi FOD2743CS

Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation
Request a Quote
Description
Transistor Output Optocoupler, 1-Element, 5000V Isolation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FOD2743 series is an optically isolated error amplifier integrating a 2.5V precision reference, error amplifier, and optocoupler in an 8-pin DIP package. It offers 5000V RMS isolation and a current transfer ratio of 50% to 100% at 1mA LED current. The FOD2743C variant specifies a reference voltage tolerance of ±2%. The device operates from -40°C to +85°C, meets UL 94 V-0 flammability, UL E90700, and CSA 1296837 certifications, and has a maximum temperature coefficient of 50 ppm/°C. The package dimensions are 9.91mm x 6.35mm with 2.54mm pin spacing.

Datasheet Summary
Powered by GS/AI

The FOD2743 series is an optically isolated error amplifier integrating a 2.5V precision reference, error amplifier, and optocoupler in an 8-pin DIP package. It offers 5000V RMS isolation and a current transfer ratio of 50% to 100% at 1mA LED current. The FOD2743C variant specifies a reference voltage tolerance of ±2%. The device operates from -40°C to +85°C, meets UL 94 V-0 flammability, UL E90700, and CSA 1296837 certifications, and has a maximum temperature coefficient of 50 ppm/°C. The package dimensions are 9.91mm x 6.35mm with 2.54mm pin spacing.

Suppliers

Company
Product
Description
Supplier Links
 - FOD2743CS - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 1-Element, 5000V Isolation

Transistor Output Optocoupler, 1-Element, 5000V Isolation

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Transistors
Product Number FOD2743CS
Package Type SMT, PACKAGE-8
Unlock Full Specs
to access all available technical data

Similar Products

CSD17381F4 30V, N-Channel FemtoFET?MOSFET - CSD17381F4 - Texas Instruments
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type LGA 1.0 x 0.6mm
View Details
7 suppliers
Infineon Technologies AG
Specs
Transistor Type MOSFET
View Details
MOSFETs - 1220210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT23; Sot-23
View Details