onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output FOD2743BSDV

Description
Win Source Part Number: 1136509-FOD2743BSDV Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.07V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 100% @ 1mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FOD2743BSDV.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD2743BSDV_NL-ND,FO D2743BSDVDKR,FOD2743 BSDV_NL,FOD2743BSDV_ NLCT-ND,FOD2743BSDV_ NLTR-ND,FOD2743BSDV_ NLCT,FOD2743BSDV-ND, FOD2743BSDVTR,FOD274 3BSDVTR-NDR,FOD2743B SDV_NLTR,FOD2743BSDV CT,FOD2743BSDVCT-NDR Base Product Number: FOD2743
Request a Quote Datasheet
Description
Win Source Part Number: 1136509-FOD2743BSDV Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.07V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 100% @ 1mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FOD2743BSDV.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD2743BSDV_NL-ND,FO D2743BSDVDKR,FOD2743 BSDV_NL,FOD2743BSDV_ NLCT-ND,FOD2743BSDV_ NLTR-ND,FOD2743BSDV_ NLCT,FOD2743BSDV-ND, FOD2743BSDVTR,FOD274 3BSDVTR-NDR,FOD2743B SDV_NLTR,FOD2743BSDV CT,FOD2743BSDVCT-NDR Base Product Number: FOD2743
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1136509-FOD2743BSDV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1136509-FOD2743BSDV
Isolators - Optoisolators - Transistor, Photovoltaic Output 1136509-FOD2743BSDV
Win Source Part Number: 1136509-FOD2743BSDV Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.07V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 1mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 100% @ 1mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): FOD2743BSDV.; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: FOD2743BSDV_NL-ND,FO D2743BSDVDKR,FOD2743 BSDV_NL,FOD2743BSDV_ NLCT-ND,FOD2743BSDV_ NLTR-ND,FOD2743BSDV_ NLCT,FOD2743BSDV-ND, FOD2743BSDVTR,FOD274 3BSDVTR-NDR,FOD2743B SDV_NLTR,FOD2743BSDV CT,FOD2743BSDVCT-NDR Base Product Number: FOD2743

Win Source Part Number: 1136509-FOD2743BSDV
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.07V
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 1mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 100% @ 1mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): FOD2743BSDV.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: FOD2743BSDV_NL-ND,FOD2743BSDVDKR,FOD2743BSDV_NL,FOD2743BSDV_NLCT-ND,FOD2743BSDV_NLTR-ND,FOD2743BSDV_NLCT,FOD2743BSDV-ND,FOD2743BSDVTR,FOD2743BSDVTR-NDR,FOD2743BSDV_NLTR,FOD2743BSDVCT,FOD2743BSDVCT-NDR
Base Product Number: FOD2743

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1136509-FOD2743BSDV
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
8B47 Linearized Thermocouple Input Modules - 8B47J-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers
Signal Conditioners and Isolators - 2946-857-415-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details