Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039315-FOD2743BSD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.07V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 50% @ 1mA
Maximum DC Current Transfer Ratio: 100% @ 1mA
Maximum Output Voltage: 70V
Channel Output Current: 50mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Optically Isolated Amplifiers Error Amp Coupler Transistor Output Product overview: FOD2743BSD from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated. Search-friendly keywords include transistor, BJT, switching, amplification, Isolated, Bipolar Transistor, Linear Amplifiers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2034-FOD2743BSD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1039315-FOD2743BSD | 2034-FOD2743BSD |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FOD2743BSD | Isolated Bipolar Transistor |
| Package Type | SOT3; 8-SMD | Bulk |
| Packing Method | Tape Reel; Reel - TR | Bulk |
| TJ | -40 to 85 C (-40 to 185 F) |