onsemi Electronic Surplus - FOD2743B FOD2743B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174965-FOD2743B Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current Transfer Ratio (Minimum): 50% at 1mA Current Transfer Ratio (Maximum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.07V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174965-FOD2743B Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current Transfer Ratio (Minimum): 50% at 1mA Current Transfer Ratio (Maximum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.07V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD2743B - 1174965-FOD2743B - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD2743B
1174965-FOD2743B
Electronic Surplus - FOD2743B 1174965-FOD2743B
Manufacturer: ON Semiconductor Win Source Part Number: 1174965-FOD2743B Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-MDIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current Transfer Ratio (Minimum): 50% at 1mA Current Transfer Ratio (Maximum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.07V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174965-FOD2743B
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-MDIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Current Transfer Ratio (Minimum): 50% at 1mA
Current Transfer Ratio (Maximum): 100% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.07V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174965-FOD2743B
Product Name Electronic Surplus - FOD2743B
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8273AB-IM - 933687-SI8273AB-IM - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details