onsemi Electronic Surplus - FOD2743AT FOD2743AT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174964-FOD2743AT Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-MDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current Transfer Ratio (Minimum): 50% at 1mA Current Transfer Ratio (Maximum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.07V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174964-FOD2743AT Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-MDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current Transfer Ratio (Minimum): 50% at 1mA Current Transfer Ratio (Maximum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.07V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD2743AT - 1174964-FOD2743AT - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD2743AT
1174964-FOD2743AT
Electronic Surplus - FOD2743AT 1174964-FOD2743AT
Manufacturer: ON Semiconductor Win Source Part Number: 1174964-FOD2743AT Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-MDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 70V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP (0.400", 10.16mm) Current Transfer Ratio (Minimum): 50% at 1mA Current Transfer Ratio (Maximum): 100% at 1mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.07V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174964-FOD2743AT
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-MDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 70V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP (0.400", 10.16mm)
Current Transfer Ratio (Minimum): 50% at 1mA
Current Transfer Ratio (Maximum): 100% at 1mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.07V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174964-FOD2743AT
Product Name Electronic Surplus - FOD2743AT
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details