onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output FOD2742BR2V

Description
Win Source Part Number: 1059553-FOD2742BR2V Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): IL1207AT; IL206AT; IL207AT; LTV-0701; LTV-0601; LTV-0501; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FOD2742BR2V,ONS FSCFOD2742BR2V
Request a Quote Datasheet
Description
Win Source Part Number: 1059553-FOD2742BR2V Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): IL1207AT; IL206AT; IL207AT; LTV-0701; LTV-0601; LTV-0501; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FOD2742BR2V,ONS FSCFOD2742BR2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1059553-FOD2742BR2V - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1059553-FOD2742BR2V
Isolators - Optoisolators - Transistor, Photovoltaic Output 1059553-FOD2742BR2V
Win Source Part Number: 1059553-FOD2742BR2V Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 2500Vrms Current Transfer Ratio (Min): 100% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 200% @ 10mA Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): IL1207AT; IL206AT; IL207AT; LTV-0701; LTV-0601; LTV-0501; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: 2156-FOD2742BR2V,ONS FSCFOD2742BR2V

Win Source Part Number: 1059553-FOD2742BR2V
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Current Transfer Ratio (Min): 100% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 200% @ 10mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): IL1207AT; IL206AT; IL207AT; LTV-0701; LTV-0601; LTV-0501;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: 2156-FOD2742BR2V,ONSFSCFOD2742BR2V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1059553-FOD2742BR2V
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7741FQDWQ1 - 922118-ISO7741FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1227538-SI8220BB-D-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A26000 Isolated Signal Conditioner for Bipolar Standard Signals | Calibrated and Switchable | High Insulation | Broad-range Power Supply - A26000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Agency Approval UL 61010-1
Application General Lab & Industrial
View Details