onsemi Electronic Surplus - FOD2741CSV FOD2741CSV

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174951-FOD2741CSV Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174951-FOD2741CSV Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD2741CSV - 1174951-FOD2741CSV - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD2741CSV
1174951-FOD2741CSV
Electronic Surplus - FOD2741CSV 1174951-FOD2741CSV
Manufacturer: ON Semiconductor Win Source Part Number: 1174951-FOD2741CSV Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-SMD Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-SMD, Gull Wing Current Transfer Ratio (Minimum): 100% at 10mA Current Transfer Ratio (Maximum): 200% at 10mA Vce Saturation (Maximum): 400mV Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.5V (Maximum)

Manufacturer: ON Semiconductor
Win Source Part Number: 1174951-FOD2741CSV
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-SMD
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-SMD, Gull Wing
Current Transfer Ratio (Minimum): 100% at 10mA
Current Transfer Ratio (Maximum): 200% at 10mA
Vce Saturation (Maximum): 400mV
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.5V (Maximum)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174951-FOD2741CSV
Product Name Electronic Surplus - FOD2741CSV
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
2 suppliers
Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers