onsemi Optoisolators - Transistor, Photovoltaic Output - FOD2741ASV FOD2741ASV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774655-FOD2741ASV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741ASR2V; FOD2741ASDV; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774655-FOD2741ASV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741ASR2V; FOD2741ASDV; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FOD2741ASV - 774655-FOD2741ASV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FOD2741ASV
774655-FOD2741ASV
Optoisolators - Transistor, Photovoltaic Output - FOD2741ASV 774655-FOD2741ASV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774655-FOD2741ASV Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.5V (Maximum) Number of Channels: 1 Voltage - Isolation: 5000Vrms Family Name: FOD2741A Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 30V Output Current per Channel: 50mA Current Transfer Ratio (Minimum): 100% @ 10mA Current Transfer Ratio (Maximum): 200% @ 10mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): FOD2741ASR2V; FOD2741ASDV; Introduction Date: October 29, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774655-FOD2741ASV
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.5V (Maximum)
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Family Name: FOD2741A
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 30V
Output Current per Channel: 50mA
Current Transfer Ratio (Minimum): 100% @ 10mA
Current Transfer Ratio (Maximum): 200% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): FOD2741ASR2V; FOD2741ASDV;
Introduction Date: October 29, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 774655-FOD2741ASV
Product Name Optoisolators - Transistor, Photovoltaic Output - FOD2741ASV
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor - TGF2979-SM - Qorvo
Specs
Transistor Technology / Material DC - 12 GHz, 25 Watt, 32 Volt GaN RF Transistor
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers