The FOD2741AS is an optically isolated error amplifier in a surface mount lead bend package, integrating a precision 2.5V reference and an optocoupler with a current transfer ratio of 100% to 200% and 5,000V RMS isolation. It features a maximum temperature coefficient of 50 ppm/°C and is rated for operation from -40°C to +85°C with a lead solder temperature of 260°C for 10 seconds. The device meets UL, CSA, VDE, and BSI safety approvals and is designed for use in isolated AC-DC and DC-DC power supplies. The FOD2741AS is a surface mount variant of the FOD2741 series, which includes A, B, and C grades for reference voltage tolerances of 0.5%, 1%, and 2% respectively.
TRANSISTOR OUTPUT OPTOCOUPLER, 5 Product overview: FOD2741AS from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FOD2741AS can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FOD2741AS |
| Product Name | Bipolar Transistor |
| Package Type | Bulk |
| Packing Method | Bulk |
| IC(max) | 50 milliamps |