onsemi Optoisolators - Logic Output - FOD260LSDV FOD260LSDV

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039287-FOD260LSDV Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMT Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 22ns, 3ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039287-FOD260LSDV Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMT Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 22ns, 3ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD260LSDV - 1039287-FOD260LSDV - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD260LSDV
1039287-FOD260LSDV
Optoisolators - Logic Output - FOD260LSDV 1039287-FOD260LSDV
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039287-FOD260LSDV Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 90ns, 75ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMT Supply Voltage - Operating: 3 V to 5.5 V Rise and Fall Time: 22ns, 3ns Channel Output Current: 50mA Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039287-FOD260LSDV
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 90ns, 75ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMT
Supply Voltage - Operating: 3 V to 5.5 V
Rise and Fall Time: 22ns, 3ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039287-FOD260LSDV
Product Name Optoisolators - Logic Output - FOD260LSDV
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Digital Isolators - ADUM5403ARWZ - 860607-ADUM5403ARWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B34 Linearized 2- or 3-Wire RTD Input Module - 8B34-04 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details