onsemi Electronic Surplus - FOD250L FOD250L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174939-FOD250L Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.45V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1174939-FOD250L Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.45V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FOD250L - 1174939-FOD250L - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FOD250L
1174939-FOD250L
Electronic Surplus - FOD250L 1174939-FOD250L
Manufacturer: ON Semiconductor Win Source Part Number: 1174939-FOD250L Packaging: Tube Mounting Style: Through Hole Output Type: Transistor with Base Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 8-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 7V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 15% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 1μs, 1μs (Maximum) Voltage - Forward (Vf): 1.45V

Manufacturer: ON Semiconductor
Win Source Part Number: 1174939-FOD250L
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor with Base
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 7V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 15% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 1μs, 1μs (Maximum)
Voltage - Forward (Vf): 1.45V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1174939-FOD250L
Product Name Electronic Surplus - FOD250L
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
Digital Isolators - ADUM4402CRIZ - 911100-ADUM4402CRIZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 600 V
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details