onsemi Optoisolators - Logic Output - FOD2200V FOD2200V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039285-FOD2200V Packaging: Tube/Rail Mounting: Through Hole Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 80ns, 25ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039285-FOD2200V Packaging: Tube/Rail Mounting: Through Hole Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 80ns, 25ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - FOD2200V - 1039285-FOD2200V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - FOD2200V
1039285-FOD2200V
Optoisolators - Logic Output - FOD2200V 1039285-FOD2200V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039285-FOD2200V Packaging: Tube/Rail Mounting: Through Hole Output Type: Tri-State Data Rate: 2.5MBd Forward Voltage: 1.4V Input Type: DC Number of Channels: 1 Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 300ns, 300ns Isolation Voltage: 5000Vrms Categories: Isolators Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 80ns, 25ns Channel Output Current: 25mA Continuous forward current- Max: 10mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039285-FOD2200V
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Tri-State
Data Rate: 2.5MBd
Forward Voltage: 1.4V
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 300ns, 300ns
Isolation Voltage: 5000Vrms
Categories: Isolators
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 80ns, 25ns
Channel Output Current: 25mA
Continuous forward current- Max: 10mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1039285-FOD2200V
Product Name Optoisolators - Logic Output - FOD2200V
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ISO5452DW - 922082-ISO5452DW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243671-SI8230AB-D-ISR - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details