The FNE41060 is a Smart Power Module featuring a 600V-10A three-phase IGBT inverter bridge with integrated gate drive and protection circuits for AC motor drive applications in home appliances. It includes built-in bootstrap diodes, HVIC for single-supply operation, divided negative dc-link terminals for phase current sensing, and a thermistor for over-temperature monitoring. The module has an isolation rating of 2000Vrms/min and operates with a 13.5V to 16.5V control supply. It is housed in a SPM26-AAA package and complies with AEC-Q200 and RoHS standards.
IGBT Modules 10A SPM45 FAST VERSN WITHOUT NTC FUNCTION
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FNE41060 |
| Product Name | IGBT Modules |