onsemi Power Drivers - Modules - FNB81060T3 FNB81060T3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872124-FNB81060T3 Series: Motion SPM® 8 Features: Power Driver Module IGBT 3 Phase 25-PowerDIP Module (0.815", 20.70mm) Package: Tube Package: 25-PowerDIP Module (0.815", 20.70mm) Mounting: Through Hole Family Name: FNB81060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FNB81060T3-ND, FNB81060T3OS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872124-FNB81060T3 Series: Motion SPM® 8 Features: Power Driver Module IGBT 3 Phase 25-PowerDIP Module (0.815", 20.70mm) Package: Tube Package: 25-PowerDIP Module (0.815", 20.70mm) Mounting: Through Hole Family Name: FNB81060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FNB81060T3-ND, FNB81060T3OS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB81060T3 - 872124-FNB81060T3 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB81060T3
872124-FNB81060T3
Power Drivers - Modules - FNB81060T3 872124-FNB81060T3
Manufacturer: ON Semiconductor Win Source Part Number: 872124-FNB81060T3 Series: Motion SPM® 8 Features: Power Driver Module IGBT 3 Phase 25-PowerDIP Module (0.815", 20.70mm) Package: Tube Package: 25-PowerDIP Module (0.815", 20.70mm) Mounting: Through Hole Family Name: FNB81060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 180 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FNB81060T3-ND, FNB81060T3OS

Manufacturer: ON Semiconductor
Win Source Part Number: 872124-FNB81060T3
Series: Motion SPM® 8
Features: Power Driver Module IGBT 3 Phase 25-PowerDIP Module (0.815", 20.70mm)
Package: Tube
Package: 25-PowerDIP Module (0.815", 20.70mm)
Mounting: Through Hole
Family Name: FNB81060
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 180
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FNB81060T3-ND, FNB81060T3OS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872124-FNB81060T3
Product Name Power Drivers - Modules - FNB81060T3
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6821EA-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Clock Buffers, Drivers - SI53360-B-GTR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details