Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174927-FNB51060T1
Series: Motion SPM 55
Type: IGBT
Package: 20-PowerDIP Module (1.220", 31.00mm)
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 10A
Voltage - Isolation: 1500Vrms
Family Name: FNB51060
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Alternative Parts (Cross-Reference): FNB51060TD1;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 78
| Win Source Electronics | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | 1174927-FNB51060T1 |
| Product Name | Power Drivers - Modules - FNB51060T1 |
| Package Type | DIP |