onsemi Power Drivers - Modules - FNB41560B2 FNB41560B2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919211-FNB41560B2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 600 V 15 A 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Part Status: Not For New Designs Family Name: FNB41560 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919211-FNB41560B2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 600 V 15 A 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Part Status: Not For New Designs Family Name: FNB41560 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB41560B2 - 919211-FNB41560B2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB41560B2
919211-FNB41560B2
Power Drivers - Modules - FNB41560B2 919211-FNB41560B2
Manufacturer: ON Semiconductor Win Source Part Number: 919211-FNB41560B2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 600 V 15 A 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Part Status: Not For New Designs Family Name: FNB41560 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919211-FNB41560B2
Series: Motion SPM® 45
Features: Power Driver Module IGBT 3 Phase 600 V 15 A 26-PowerDIP Module (1.024", 26.00mm)
Package: Tube
Package: 26-PowerDIP Module (1.024", 26.00mm)
Mounting: Through Hole
Part Status: Not For New Designs
Family Name: FNB41560
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919211-FNB41560B2
Product Name Power Drivers - Modules - FNB41560B2
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2982LWTR - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
LED Drivers - HEF4794BT/C4J - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details
UC1709-SP Inverting High-Speed MOSFET Drivers - 5962-0151201VPA - Texas Instruments
Specs
Output Configuration Inverting
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details