onsemi Power Drivers - Modules - FNB41060B2 FNB41060B2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919210-FNB41060B2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Family Name: FNB41060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919210-FNB41060B2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Family Name: FNB41060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB41060B2 - 919210-FNB41060B2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB41060B2
919210-FNB41060B2
Power Drivers - Modules - FNB41060B2 919210-FNB41060B2
Manufacturer: ON Semiconductor Win Source Part Number: 919210-FNB41060B2 Series: Motion SPM® 45 Features: Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.024", 26.00mm) Package: Tube Package: 26-PowerDIP Module (1.024", 26.00mm) Mounting: Through Hole Family Name: FNB41060 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 72 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919210-FNB41060B2
Series: Motion SPM® 45
Features: Power Driver Module IGBT 3 Phase 600 V 10 A 26-PowerDIP Module (1.024", 26.00mm)
Package: Tube
Package: 26-PowerDIP Module (1.024", 26.00mm)
Mounting: Through Hole
Family Name: FNB41060
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 72
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919210-FNB41060B2
Product Name Power Drivers - Modules - FNB41060B2
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Gate Driver IC - 730-2EDN8524RXTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Driver Type Low-side; Low-Side
Number of Outputs 2; 2
Output Configuration Noninverting; Non-Inverting
View Details
5 suppliers
 - 74ALVC244PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP20
Packing Method Tube; Tube; Other
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC391DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 100000 kHz
View Details