onsemi Power Drivers - Modules - FNB41060 FNB41060

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067334-FNB41060 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067334-FNB41060 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNB41060 - 067334-FNB41060 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNB41060
067334-FNB41060
Power Drivers - Modules - FNB41060 067334-FNB41060
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067334-FNB41060 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067334-FNB41060
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 26-PowerDIP Module (1.024", 26.00mm)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067334-FNB41060
Product Name Power Drivers - Modules - FNB41060
Unlock Full Specs
to access all available technical data

Similar Products

 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A2557SEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Driver ICs - 1ED020I12-B2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2 amps
Supply Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Specialty Logic - 1727-74AUP1Z04GW-Q100HTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details