onsemi Discrete Semiconductor Products - Power Driver Modules FNB34060T

Description
Win Source Part Number: 1049483-FNB34060T Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 3 Type: IGBT Package: Tube Voltage: 600 V Standard Package: 60 Configuration: 3 Phase Inverter Current: 40 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSFNB34060T,2156 -FNB34060T-OS Base Product Number: FNB34060
Request a Quote Datasheet
Description
Win Source Part Number: 1049483-FNB34060T Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 3 Type: IGBT Package: Tube Voltage: 600 V Standard Package: 60 Configuration: 3 Phase Inverter Current: 40 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSFNB34060T,2156 -FNB34060T-OS Base Product Number: FNB34060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1049483-FNB34060T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1049483-FNB34060T
Discrete Semiconductor Products - Power Driver Modules 1049483-FNB34060T
Win Source Part Number: 1049483-FNB34060T Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion SPM® 3 Type: IGBT Package: Tube Voltage: 600 V Standard Package: 60 Configuration: 3 Phase Inverter Current: 40 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSFNB34060T,2156 -FNB34060T-OS Base Product Number: FNB34060

Win Source Part Number: 1049483-FNB34060T
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Motion SPM® 3
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 60
Configuration: 3 Phase Inverter
Current: 40 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 27-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSFNB34060T,2156-FNB34060T-OS
Base Product Number: FNB34060

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1049483-FNB34060T
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53345-B-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details
Clock Buffers, Drivers - CDCLVP1208RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 74AUP1G126GX/S500H - Rochester Electronics
Specs
Package Type SOT1226
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details